web counter

Maxim Integrated MAX2679BEVKIT#KIT EVAL AMP GPS FOR MAX2679B

Maxim Integrated MAX2679BEVKIT# Reference Design 2
Maxim Integrated MAX2679BEVKIT# Reference Design 1
Maxim Integrated MAX2679BEVKIT# Reference Design 2
Maxim Integrated MAX2679BEVKIT# Reference Design 1
Maxim Integrated MAX2679BEVKIT# Reference Design 1
Maxim Integrated MAX2679BEVKIT# Reference Design 2

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Communications and TelecomPortable Navigation SystemAsset TrackingNotebookWearable ElectronicsRF Front-End ModuleUltra Mobile PCWatchesCellular PhoneDigital Camera

ECAD Model:

Description

The MAX2679BEVKIT-BEVKIT# is an evaluation kit for the MAX2679B GPS/GNSS Ultra-Low Current Low-Noise Amplifier. This kit is designed to help engineers evaluate the performance of the MAX2679B amplifier in a variety of applications, including communications and telecom. The kit includes a MAX2679B amplifier, a MAX2679BEVKIT-BEVKIT# board, and a USB cable for connecting the board to a PC. The board also includes a variety of test points and connectors for connecting external components. The kit also includes a user guide and software for configuring and testing the amplifier. The MAX2679B amplifier is designed to provide low-noise amplification of GPS/GNSS signals, and is ideal for applications requiring low power consumption and high performance.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Amplifier
  • Base Part Number
    MAX2679
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining