web counter

Maxim Integrated MAX2679EVKIT#KIT EVAL AMP GPS FOR MAX2679

Maxim Integrated MAX2679EVKIT# Reference Design 1
Maxim Integrated MAX2679EVKIT# Reference Design 1
Maxim Integrated MAX2679EVKIT# Reference Design 1
Maxim Integrated MAX2679EVKIT# Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Communications and TelecomPortable Navigation SystemAsset TrackingNotebookWearable ElectronicsRF Front-End ModuleUltra Mobile PCWatchesCellular PhoneDigital Camera

ECAD Model:

Description

The MAX2679EVKIT-EVKIT# is an evaluation kit for the MAX2679 GPS/GNSS Ultra-Low Current Low-Noise Amplifier from Maxim Integrated. This kit provides a complete platform for evaluating the performance of the MAX2679 in a variety of applications, including communications and telecom. The kit includes a MAX2679 evaluation board, a USB-to-serial adapter, and a set of cables and connectors. The evaluation board features a wide range of test points and connectors, allowing users to easily connect the MAX2679 to their own circuits and systems. The board also includes a power supply and a set of LEDs to indicate the status of the device. The USB-to-serial adapter allows users to communicate with the MAX2679 via a PC, and the included cables and connectors provide a convenient way to connect the board to other devices. The MAX2679EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAX2679 in communications and telecom applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Amplifier
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining