web counter

Maxim Integrated MAX40002EVKIT#EVAL KIT FOR MAX40002

Maxim Integrated MAX40002EVKIT# Reference Design 1
Maxim Integrated MAX40002EVKIT# Reference Design 1
Maxim Integrated MAX40002EVKIT# Reference Design 1
Maxim Integrated MAX40002EVKIT# Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Consumer ElectronicsNotebookPortable Medical DevicesMobile DevicesGaming and ToysPortable Instrumentation

ECAD Model:

Description

The MAX40002EVKIT-EVKIT# is an evaluation kit for the MAX40002 nanoPower 4-Bump Comparator, a consumer electronics device from Maxim Integrated. This kit includes the MAX40002 nanoPower 4-Bump Comparator, a MAX40002 evaluation board, and a USB cable for connecting the board to a computer. The MAX40002 nanoPower 4-Bump Comparator is a low-power, low-voltage comparator designed for use in consumer electronics applications. It features a wide input voltage range, low power consumption, and fast response time. The evaluation board allows users to quickly and easily evaluate the performance of the MAX40002 nanoPower 4-Bump Comparator. The USB cable allows users to connect the board to a computer for programming and data logging.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Linear
  • Function
    Comparator, Single
  • Utilized IC / Part
    MAX40002
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • Secondary Attributes
    On-Board Test Points
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining