web counter

Maxim Integrated MAX40006EVKIT#EVAL BOARD FOR MAX40006

Maxim Integrated MAX40006EVKIT# Reference Design 3
Maxim Integrated MAX40006EVKIT# Reference Design 1
Maxim Integrated MAX40006EVKIT# Reference Design 2
Maxim Integrated MAX40006EVKIT# Reference Design 3
Maxim Integrated MAX40006EVKIT# Reference Design 1
Maxim Integrated MAX40006EVKIT# Reference Design 1
Maxim Integrated MAX40006EVKIT# Reference Design 2
Maxim Integrated MAX40006EVKIT# Reference Design 3

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Consumer ElectronicsConsumer ElectronicsNotebookPortable Medical DevicesPortable InstrumentationPortable Media PlayerTabletRadio Controlled Toys

ECAD Model:

Description

The MAX40006EVKIT-EVKIT# is an evaluation kit for the MAX40006 Micropower, Rail-to-Rail, 300kHz Op Amp with Shutdown, Consumer Electronics. This kit includes a MAX40006EVKIT# board, a MAX40006EVKIT# evaluation board, and a MAX40006EVKIT# software package. The MAX40006EVKIT# board is designed to evaluate the performance of the MAX40006 Micropower, Rail-to-Rail, 300kHz Op Amp with Shutdown, Consumer Electronics. The MAX40006EVKIT# evaluation board provides a platform for testing the MAX40006 Micropower, Rail-to-Rail, 300kHz Op Amp with Shutdown, Consumer Electronics. The MAX40006EVKIT# software package includes a graphical user interface (GUI) for setting up and controlling the MAX40006 Micropower, Rail-to-Rail, 300kHz Op Amp with Shutdown, Consumer Electronics. The MAX40006EVKIT-EVKIT# is an ideal tool for evaluating the performance of the MAX40006 Micropower, Rail-to-Rail, 300kHz Op Amp with Shutdown, Consumer Electronics.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Single-Ended, Rail-to-Rail
  • Slew Rate
    0.14V/μs
  • Amplifier Type
    General Purpose
  • Voltage - Supply, Single/Dual (±)
    1.7V~5.5V
  • Utilized IC / Part
    MAX40006
  • Supplied Contents
    Board(s)
  • -3db Bandwidth
    300kHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    4.5μA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining