web counter

Maxim Integrated MAX40007EVKIT#EVAL KIT FOR MAX40007

Maxim Integrated MAX40007EVKIT# Reference Design 1
Maxim Integrated MAX40007EVKIT# Reference Design 1
Maxim Integrated MAX40007EVKIT# Reference Design 1
Maxim Integrated MAX40007EVKIT# Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Medical and HealthcareHealth Wellness & FitnessNotebookPortable Medical DevicesMobile PhonePortable InstrumentationTablet

ECAD Model:

Description

The MAX40007EVKIT-EVKIT# is an evaluation kit for the MAX40007 nanoPower Op Amp, designed for medical and healthcare applications. This kit includes the MAX40007 nanoPower Op Amp, a precision reference, and a variety of passive components. It is designed to provide a complete evaluation platform for the MAX40007, allowing users to quickly and easily evaluate the performance of the device in their application. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files. The MAX40007 nanoPower Op Amp is a low-power, high-performance device that is ideal for medical and healthcare applications, such as portable medical devices, hearing aids, and implantable medical devices.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX40007
  • Output Type
    Single-Ended, Rail-to-Rail
  • Slew Rate
    0.012V/μs
  • Amplifier Type
    General Purpose
  • Voltage - Supply, Single/Dual (±)
    1.7V~5.5V ±0.85V~2.75V
  • Utilized IC / Part
    MAX40007
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    700nA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining