web counter

Maxim Integrated MAX40100EVKIT#EVAL KIT MAX40100

Maxim Integrated MAX40100EVKIT# Reference Design 3
Maxim Integrated MAX40100EVKIT# Reference Design 1
Maxim Integrated MAX40100EVKIT# Reference Design 2
Maxim Integrated MAX40100EVKIT# Reference Design 3
Maxim Integrated MAX40100EVKIT# Reference Design 1
Maxim Integrated MAX40100EVKIT# Reference Design 1
Maxim Integrated MAX40100EVKIT# Reference Design 2
Maxim Integrated MAX40100EVKIT# Reference Design 3

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Power ManagementBattery-Powered DevicesSwitch InterfacePortable Medical DevicesCellular Phone

ECAD Model:

Description

The MAX40100EVKIT-EVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX40100 Precision, Low-Power, and Low-Noise Op Amp, Power Management IC. This kit includes a MAX40100 evaluation board, a USB cable, and a set of jumpers and connectors. The board is designed to provide a complete evaluation platform for the MAX40100, allowing users to quickly and easily evaluate the device's performance. The board also includes a variety of test points and connectors for easy access to the device's features. The kit also includes a comprehensive user guide and software for easy setup and evaluation. The MAX40100EVKIT-EVKIT# Evaluation Kit is an ideal solution for evaluating the MAX40100 and its features.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    MAX40100
  • Output Type
    Single-Ended, Rail-to-Rail
  • Amplifier Type
    General Purpose
  • Voltage - Supply, Single/Dual (±)
    1.6V~5.5V
  • Utilized IC / Part
    MAX40100
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • Current - Supply (Main IC)
    66μA
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining