web counter

Maxim Integrated MAX4231EVKIT+Amplifier IC Development Tools 10MHz 10V/us Rail-Rail I/O

Maxim Integrated MAX4231EVKIT+ Reference Design 3
Maxim Integrated MAX4231EVKIT+ Reference Design 1
Maxim Integrated MAX4231EVKIT+ Reference Design 2
Maxim Integrated MAX4231EVKIT+ Reference Design 3
Maxim Integrated MAX4231EVKIT+ Reference Design 1
Maxim Integrated MAX4231EVKIT+ Reference Design 1
Maxim Integrated MAX4231EVKIT+ Reference Design 2
Maxim Integrated MAX4231EVKIT+ Reference Design 3

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Consumer ElectronicsSound CardMotor Control and Driver SystemNotebookPortable AudioHands-Free CarLaptopSet-Top Box

ECAD Model:

Description

The Maxim Integrated MAX4231EVKIT+ is an evaluation kit for the MAX4231 2.7 to 5.5V analog amplification for hands-free car, consumer electronics, and industrial applications. It includes a MAX4231 evaluation board, a MAX4231 evaluation board with a MAX4231 amplifier, a MAX4231 evaluation board with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4231 amplifier with a MAX4231 amplifier and a MAX4

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Output Type
    Single-Ended, Rail-to-Rail
  • Operating Supply Current
    1A
  • Min Input Voltage
    2.7V
  • Slew Rate
    10V/μs
  • Amplifier Type
    General Purpose
  • Max Input Voltage
    5.5V
  • Voltage - Supply, Single/Dual (±)
    2.7V~5.5V
  • Output Current per Channel
    200mA
  • Utilized IC / Part
    MAX4231
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    1.2mA
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining