web counter

Maxim Integrated MAX44265EVKIT+Amplifier IC Development Tools MAX44265 Eval Kit

Maxim Integrated MAX44265EVKIT+ Reference Design 3
Maxim Integrated MAX44265EVKIT+ Reference Design 1
Maxim Integrated MAX44265EVKIT+ Reference Design 2
Maxim Integrated MAX44265EVKIT+ Reference Design 3
Maxim Integrated MAX44265EVKIT+ Reference Design 1
Maxim Integrated MAX44265EVKIT+ Reference Design 1
Maxim Integrated MAX44265EVKIT+ Reference Design 2
Maxim Integrated MAX44265EVKIT+ Reference Design 3

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Power ManagementBattery-Powered DevicesNotebookMobile AccessoriesTabletCellular Phone

ECAD Model:

Description

The MAX44265EVKIT-EVKIT+ is an evaluation kit for the MAX44265 Rail-to-Rail, 200kHz Op Amp, Power Management Solution from Maxim Integrated. This kit provides a complete platform for evaluating the MAX44265, a low-power, rail-to-rail operational amplifier with a wide supply range of 1.8V to 5.5V. The kit includes a MAX44265 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX44265 in an 8-pin SOIC package, as well as a variety of test points and jumpers for easy evaluation. The USB-to-I2C interface board allows for easy connection to a PC for programming and monitoring. The MAX44265EVKIT-EVKIT# is an ideal solution for evaluating the MAX44265 in a variety of applications, including power management, portable instrumentation, and battery-powered systems.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Packaging
    Bulk
  • Published
    2011
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Single-Ended, Rail-to-Rail
  • Slew Rate
    0.1V/μs
  • Amplifier Type
    General Purpose
  • Voltage - Supply, Single/Dual (±)
    1.8V~5.5V
  • Utilized IC / Part
    MAX44265
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    4μA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining