web counter

Maxim Integrated MAX5134EVKIT+Data Conversion IC Development Tools MAX5134 Eval Kit

Maxim Integrated MAX5134EVKIT+ Reference Design 2
Maxim Integrated MAX5134EVKIT+ Reference Design 1
Maxim Integrated MAX5134EVKIT+ Reference Design 2
Maxim Integrated MAX5134EVKIT+ Reference Design 1
Maxim Integrated MAX5134EVKIT+ Reference Design 1
Maxim Integrated MAX5134EVKIT+ Reference Design 2

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemServo MotorAutomatic Test EquipmentIndustrial ControlInstrumentation and Measurement

ECAD Model:

Description

The Maxim Integrated MAX5134EVKIT+ is an evaluation kit for the MAX5134 16-bit, 4-channel DAC for instrumentation and measurement. It includes the MAX5134 IC, a USB-to-I2C interface board, and a set of cables and connectors. The kit also includes a software GUI for easy configuration and evaluation of the MAX5134. The MAX5134 is a low-power, high-accuracy DAC that is ideal for precision instrumentation and measurement applications. It features a 16-bit resolution, 4-channel output, and a wide operating temperature range. The MAX5134EVKIT+ is a great tool for quickly and easily evaluating the performance of the MAX5134.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    105°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    MAX5134
  • Operating Supply Voltage
    5V
  • Interface
    SPI, Serial
  • Max Supply Voltage
    5.25V
  • Min Supply Voltage
    2.7V
  • Number of Bits
    16
  • Min Input Voltage
    2.7V
  • Max Input Voltage
    5.25V
  • Utilized IC / Part
    MAX5134, MAX5135, MAX5136, MAX5137
  • Supplied Contents
    Board(s), Cable(s)
  • Data Interface
    Serial
  • Evaluation Kit
    Yes
  • Settling Time
    5μs
  • Number of DAC Channels
    4
  • DAC Type
    Voltage
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedLDO Voltage Regulators 120mA Linear Regulator3600BUY
Maxim IntegratedIC REG LINEAR 3.3V 120MA SC70-520000BUY