web counter

Maxim Integrated MAX5216PMB1#Data Conversion IC Development Tools 13Bit V-Out DAC w/Config Outs

Maxim Integrated MAX5216PMB1# Reference Design 4
Maxim Integrated MAX5216PMB1# Reference Design 1
Maxim Integrated MAX5216PMB1# Reference Design 2
Maxim Integrated MAX5216PMB1# Reference Design 3
Maxim Integrated MAX5216PMB1# Reference Design 4
Maxim Integrated MAX5216PMB1# Reference Design 1
Maxim Integrated MAX5216PMB1# Reference Design 1
Maxim Integrated MAX5216PMB1# Reference Design 2
Maxim Integrated MAX5216PMB1# Reference Design 3
Maxim Integrated MAX5216PMB1# Reference Design 4

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementAutomatic Test EquipmentCommunications SystemAutomatic Tuning & CalibrationDigital Gain/Offset ControlProcess Control

ECAD Model:

Description

The Maxim Integrated MAX5216PMB1-PMB1#, MAX5216PMB1# is a peripheral module for the MAX5216 16-bit, low-power, buffered output, rail-to-rail DAC with SPI interface, instrumentation and measurement. This module is designed to provide a convenient and easy-to-use platform for evaluating the MAX5216 DAC. It features a MAX5216 DAC, a MAX1480 low-noise, low-dropout voltage regulator, and a MAX1481 low-noise, low-dropout voltage regulator. The module also includes a MAX1482 low-noise, low-dropout voltage regulator, a MAX1483 low-noise, low-dropout voltage regulator, and a MAX1484 low-noise, low-dropout voltage regulator. The module is designed to provide a wide range of output voltage ranges, from 0V to 5V, and is capable of providing a maximum output current of up to 10mA. The module also features a SPI interface for easy communication with the MAX5216 DAC. The module is ideal for applications such as data acquisition, instrumentation, and measurement.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Package / Case
    Module
  • Packaging
    Bulk
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    105°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    MAX5216
  • Operating Supply Voltage
    2.5V
  • Interface
    SPI, Serial
  • Number of Bits
    16
  • Max Input Voltage
    2.5V
  • Utilized IC / Part
    MAX5216
  • Supplied Contents
    Board(s)
  • Data Interface
    DSP, MICROWIRE™, QSPI™, Serial, SPI™
  • Evaluation Kit
    Yes
  • Settling Time
    14μs
  • Number of DAC Channels
    1
  • DAC Type
    Voltage
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated0RFQ