web counter

Maxim Integrated MAX5316EVSYS#EVALUATION SYSTEM MAX5316

Maxim Integrated MAX5316EVSYS# Reference Design 2
Maxim Integrated MAX5316EVSYS# Reference Design 1
Maxim Integrated MAX5316EVSYS# Reference Design 2
Maxim Integrated MAX5316EVSYS# Reference Design 1
Maxim Integrated MAX5316EVSYS# Reference Design 1
Maxim Integrated MAX5316EVSYS# Reference Design 2

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemTest and MeasurementAutomatic Test EquipmentCommunications SystemAutomatic Tuning & CalibrationDigital Gain/Offset ControlMedical EquipmentsProcess Control

ECAD Model:

Description

The MAX5316EVSYS-EVSYS# Evaluation System for MAX5316 16-Bit, ±1 LSB Accuracy Voltage Output DAC with SPI Interface, Instrumentation and Measurement is a comprehensive evaluation system designed to evaluate the performance of the MAX5316 16-bit, ±1 LSB accuracy voltage output DAC with SPI interface. The system includes a MAX5316EVSYS# evaluation board, a MAX5316EVSYS# software package, and a MAX5316EVSYS# user guide. The evaluation board features a MAX5316 16-bit, ±1 LSB accuracy voltage output DAC with SPI interface, a MAX5316EVSYS# software package, and a MAX5316EVSYS# user guide. The evaluation board also includes a MAX5316EVSYS# software package, which provides a graphical user interface (GUI) for configuring and controlling the MAX5316. The MAX5316EVSYS# software package also includes a library of instrumentation and measurement functions for testing the performance of the MAX5316. The MAX5316EVSYS# user guide provides detailed instructions for setting up and using the evaluation board and software package.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Packaging
    Box
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
Maxim Integrated432RFQ