web counter

Maxim Integrated MAX5318EVSYS#KIT EVAL FOR MAX5318

Maxim Integrated MAX5318EVSYS# Reference Design 4
Maxim Integrated MAX5318EVSYS# Reference Design 1
Maxim Integrated MAX5318EVSYS# Reference Design 2
Maxim Integrated MAX5318EVSYS# Reference Design 3
Maxim Integrated MAX5318EVSYS# Reference Design 4
Maxim Integrated MAX5318EVSYS# Reference Design 1
Maxim Integrated MAX5318EVSYS# Reference Design 1
Maxim Integrated MAX5318EVSYS# Reference Design 2
Maxim Integrated MAX5318EVSYS# Reference Design 3
Maxim Integrated MAX5318EVSYS# Reference Design 4

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemMedical ImagingTest and MeasurementAutomatic Test EquipmentCommunications SystemAutomatic Tuning & CalibrationDigital Gain/Offset ControlProcess Control

ECAD Model:

Description

The Maxim Integrated MAX5318EVSYS-EVSYS# is an evaluation system for the MAX5318 18-bit, high-accuracy voltage output DAC with digital gain, offset control, and SPI interface. This system is designed for instrumentation and measurement applications, providing a complete platform for evaluating the performance of the MAX5318. It includes a MAX5318 evaluation board, a USB-to-SPI interface board, and a USB cable. The evaluation board features a MAX5318 DAC, a precision voltage reference, and a set of jumpers and connectors for easy connection to the USB-to-SPI interface board. The USB-to-SPI interface board provides a convenient way to connect the MAX5318 evaluation board to a PC for programming and data acquisition. The USB cable provides power and communication between the PC and the USB-to-SPI interface board. The MAX5318EVSYS-EVSYS# evaluation system is an ideal solution for evaluating the performance of the MAX5318 DAC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    105°C
  • Min Operating Temperature
    -40°C
  • Number of Bits
    18
  • Utilized IC / Part
    MAX5318
  • Supplied Contents
    Board(s), Cable(s)
  • Data Interface
    SPI
  • Evaluation Kit
    Yes
  • Settling Time
    3μs
  • Number of DAC Channels
    1
  • DAC Type
    Voltage
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated432RFQ