web counter

Maxim Integrated MAX54XEVKIT#Data Conversion IC Development Tools MAX541/42 Eval Kit

Maxim Integrated MAX54XEVKIT# Reference Design 2
Maxim Integrated MAX54XEVKIT# Reference Design 1
Maxim Integrated MAX54XEVKIT# Reference Design 2
Maxim Integrated MAX54XEVKIT# Reference Design 1
Maxim Integrated MAX54XEVKIT# Reference Design 1
Maxim Integrated MAX54XEVKIT# Reference Design 2

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemAutomatic Test EquipmentIndustrial Process ControlsDigital Gain/Offset Control

ECAD Model:

Description

The Maxim Integrated MAX54XEVKIT-XEVKIT# is an evaluation kit for the MAX541 +5V, Serial-Input, Voltage-Output 16-Bit DAC. This kit is designed to help engineers evaluate the performance of the MAX541 DAC in instrumentation and measurement applications. The kit includes a MAX541 evaluation board, a MAX541 data sheet, and a USB-to-serial adapter. The evaluation board features a 16-bit DAC, a voltage output, and a serial input. The board also includes a power supply, a reference voltage, and a set of test points for easy evaluation. The kit also includes a software utility for programming the MAX541. The software utility allows users to easily configure the DAC for their specific application. The MAX54XEVKIT-XEVKIT# is an ideal solution for engineers looking to evaluate the performance of the MAX541 DAC in instrumentation and measurement applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2000
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    MAX54
  • Interface
    SPI, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    MAX541, MAX542
  • Supplied Contents
    Board(s), Cable(s)
  • Data Interface
    MICROWIRE™, QSPI™, Serial, SPI™
  • Evaluation Kit
    Yes
  • Settling Time
    1μs
  • Number of DAC Channels
    2
  • DAC Type
    Voltage
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC REG LINEAR 3.3V 120MA SC70-520000BUY