web counter

Maxim Integrated MAX5852EVKITData Conversion IC Development Tools Eval Kit MAX5851, MAX5852 (Dual, 8-Bit, 165Msps, Current-Output DAC)

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementWireless Base StationWireless LANAutomatic Test EquipmentMicrowave point-to-pointDirect Digital SynthesisInstrumentation and Measurement

ECAD Model:

Description

The Maxim Integrated MAX5852EVKIT-EVKIT is an evaluation kit for the MAX5852 8-bit, 165MSPS, 2-channel DAC for instrumentation and measurement. This kit provides a complete platform for evaluating the performance of the MAX5852 DAC, allowing users to quickly and easily test the device's features and capabilities. The kit includes a MAX5852 evaluation board, a USB-to-SPI interface board, and a power supply. The evaluation board features two channels of 8-bit, 165MSPS DACs, as well as a wide range of analog and digital I/O. The USB-to-SPI interface board allows users to easily connect the evaluation board to a PC for programming and data acquisition. The power supply provides the necessary power for the evaluation board. The MAX5852EVKIT-EVKIT is an ideal solution for evaluating the performance of the MAX5852 DAC for instrumentation and measurement applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    3V
  • Interface
    Parallel
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining