web counter

Maxim Integrated MAX5854EVKITEvaluation Board For Dual, 10-Bit, 165MSPS, Current-Output DAC

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementWireless Base StationWireless LANAutomatic Test EquipmentMicrowave point-to-pointDirect Digital SynthesisInstrumentation and Measurement

ECAD Model:

Description

The Maxim Integrated MAX5854EVKIT-EVKIT is an evaluation kit for the MAX5854 10-Bit, 165MSPS, 2CH DAC for Instrumentation and Measurement. This kit provides a complete platform for evaluating the performance of the MAX5854 DAC. It includes a MAX5854 evaluation board, a power supply, a USB cable, and a software CD. The evaluation board features two 10-bit, 165MSPS, 2-channel DACs, a low-noise power supply, and a USB interface for easy connection to a PC. The software CD includes a GUI for setting up and controlling the DACs, as well as a library of example programs for testing the performance of the DACs. The MAX5854EVKIT-EVKIT is an ideal tool for evaluating the performance of the MAX5854 DAC for instrumentation and measurement applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining