web counter

Maxim Integrated MAX5877EVKIT#EV Kits Is Fully Assembled And Tested Surface-Mount Circuit Board

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementWireless Base StationWireless LANAutomatic Test EquipmentMicrowave point-to-pointDirect Digital SynthesisInstrumentation and Measurement

ECAD Model:

Description

The Maxim Integrated MAX5877EVKIT-EVKIT# is an evaluation kit for the MAX5877 14-Bit, 250MSPS, 2CH DAC for Instrumentation and Measurement. This kit provides a complete platform for evaluating the performance of the MAX5877 DAC. It includes a MAX5877 evaluation board, a power supply, a USB cable, and a software CD. The evaluation board features two 14-bit, 250MSPS, 2-channel DACs, a low-noise power supply, and a USB interface for easy connection to a PC. The software CD includes a GUI for setting up and controlling the DACs, as well as a library of example programs for testing the performance of the DACs. The MAX5877EVKIT-EVKIT# is an ideal tool for engineers and researchers who need to evaluate the performance of the MAX5877 DAC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedMAX3162 Series 10 Mbps 5.5 V RS-232/RS-485/RS-422 Multiprotocol Trans. - SSOP-284BUY