web counter

Maxim Integrated MAX5890EVKIT#KIT EVALUATION FOR MAX5890

Maxim Integrated MAX5890EVKIT# Reference Design 1
Maxim Integrated MAX5890EVKIT# Reference Design 1
Maxim Integrated MAX5890EVKIT# Reference Design 1
Maxim Integrated MAX5890EVKIT# Reference Design 1

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementBroadband AccessInstrumentationCable ModemAutomatic Test EquipmentMicrowave point-to-pointDirect Digital SynthesisBroadband CommunicationsBasestation

ECAD Model:

Description

The MAX5890EVKIT-EVKIT# Evaluation Kit from Maxim Integrated is a comprehensive evaluation platform for the MAX5890 14-Bit, 600Msps, High-Dynamic-Performance DAC with LVDS Inputs, Instrumentation and Measurement. This kit includes a MAX5890 evaluation board, a MAX5890 evaluation software, and a USB cable for easy connection to a PC. The evaluation board features a wide range of test points and connectors for easy testing and evaluation of the MAX5890. The evaluation software provides a graphical user interface for configuring and testing the MAX5890. The kit also includes a comprehensive user guide and application notes to help users get the most out of the MAX5890. With this kit, users can quickly and easily evaluate the performance of the MAX5890 and develop their own applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Packaging
    Bulk
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Operating Supply Voltage
    3.3V
  • Interface
    LVDS, Parallel
  • Number of Bits
    14
  • Utilized IC / Part
    MAX5890
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate
    600 Msps
  • Evaluation Kit
    Yes
  • Settling Time
    11ns
  • Sampling Rate (Per Second)
    600M
  • Number of DAC Channels
    1
  • DAC Type
    Current
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC VREF SERIES 0.32% 8SOIC41BUY