web counter

Maxim Integrated MAX5977AEVKIT+Power Management IC Development Tools MAX5977A Eval Kit

Maxim Integrated MAX5977AEVKIT+ Reference Design 1
Maxim Integrated MAX5977AEVKIT+ Reference Design 1
Maxim Integrated MAX5977AEVKIT+ Reference Design 1
Maxim Integrated MAX5977AEVKIT+ Reference Design 1

Applications:

Power Management >

Hot-Swap Controller

End Products:

Communications and TelecomServersEthernet Router and Ethernet Switch

ECAD Model:

Description

The MAX5977AEVKIT+ Evaluation Kit for MAX5977A Hot-Swap Controller for Servers, Communications and Telecom Equipment is a comprehensive evaluation platform for evaluating the performance of the MAX5977A Hot-Swap Controller. The kit includes a MAX5977A Hot-Swap Controller, a MAX5977A Evaluation Board, and a MAX5977A Evaluation Software. The MAX5977A Hot-Swap Controller is a high-performance, low-power, hot-swap controller designed to provide reliable power management for servers, communications and telecom equipment. The MAX5977A Evaluation Board provides a complete evaluation platform for the MAX5977A Hot-Swap Controller, allowing users to quickly and easily evaluate the performance of the device. The MAX5977A Evaluation Software provides a graphical user interface for configuring and monitoring the MAX5977A Hot-Swap Controller. The MAX5977AEVKIT+ Evaluation Kit is an ideal solution for evaluating the performance of the MAX5977A Hot-Swap Controller for servers, communications and telecom equipment.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2012
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    MAX5977
  • Function
    Hot Swap Controller
  • Max Supply Voltage
    16V
  • Min Supply Voltage
    1V
  • Nominal Supply Current
    734μA
  • Power Dissipation
    1.3559W
  • Utilized IC / Part
    MAX5977A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
  • Radiation Hardening
    No
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedLDO Regulator Pos 1.25V to 5V5V 1A 16-Pin TSSOP EP667RFQ
Maxim Integrated432RFQ