web counter

Maxim Integrated MAX5986AEVKIT#Power Management IC Development Tools MAX5986A Eval Kit

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsIP PhoneSecurity CameraPoE Powered DevicesWireless Access NodesWiMAX Basestation

ECAD Model:

Description

The MAX5986AEVKIT-AEVKIT# is an evaluation kit for the MAX5986A, an IEEE 802.3af-compliant, high-efficiency, Class 1/Class 2, powered device with an integrated DC-DC converter. This kit is designed to help evaluate the performance of the MAX5986A in consumer electronics applications. It includes a MAX5986A evaluation board, a MAX5986A reference design board, and a MAX5986A reference design schematic. The evaluation board features a USB-powered DC-DC converter, a USB-powered LED indicator, and a USB-powered power switch. The reference design board includes a MAX5986A DC-DC converter, a MAX5986A LED indicator, and a MAX5986A power switch. The reference design schematic provides a detailed overview of the MAX5986A's features and performance. The MAX5986AEVKIT-AEVKIT# is an ideal tool for evaluating the MAX5986A in consumer electronics applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    MAX5986
  • Function
    Power over Ethernet (PoE)
  • Utilized IC / Part
    MAX5986A
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining