Maxim Integrated MAX5X02EVKIT#EV KIT FOR MAX5702 AND MAX5802 1
Description
The Maxim Integrated MAX5X02EVKIT-EVKIT# is an evaluation kit for the MAX5702A/MAX5802A Ultra-Small, Dual-Channel, 12-Bit Buffered Output DAC with Internal Reference and SPI Interface, Instrumentation and Measurement. This kit includes a MAX5X02EVKIT# board, a MAX5702A/MAX5802A device, and a USB cable. The board is designed to provide a platform for evaluating the performance of the MAX5702A/MAX5802A device. It features two buffered voltage outputs, a SPI interface, and an internal reference. The board also includes a USB connector for connecting to a PC for programming and data logging. The kit is ideal for applications such as industrial process control, medical instrumentation, and data acquisition.
Specifications
Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
- TypeParameter
- PackagingBox
- Published2013
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- RoHS StatusNon-RoHS Compliant
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Maxim Integrated | IC REG LINEAR 3.3V 120MA SC70-5 | 20000 | BUY |


Product
Brand
Articles
Tools