web counter

Maxim Integrated MAX77324EVKIT#EVAL MAX77324 BUCK 1.5A

Maxim Integrated MAX77324EVKIT# Reference Design 3
Maxim Integrated MAX77324EVKIT# Reference Design 1
Maxim Integrated MAX77324EVKIT# Reference Design 2
Maxim Integrated MAX77324EVKIT# Reference Design 3
Maxim Integrated MAX77324EVKIT# Reference Design 1
Maxim Integrated MAX77324EVKIT# Reference Design 1
Maxim Integrated MAX77324EVKIT# Reference Design 2
Maxim Integrated MAX77324EVKIT# Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementPortableInternet of Things (IoT)Wearable ElectronicsBattery Powered EquipmentSpace Constrained Equipment

ECAD Model:

Description

The MAX77324EVKIT-EVKIT# is an evaluation kit for the MAX77324 4.8VIN, 1.5A High-Efficiency, Ultra-Small Buck Converter, Power Management IC. This kit includes a MAX77324EVKIT# board, a USB cable, and a power supply. The MAX77324EVKIT# board is designed to evaluate the features and performance of the MAX77324 IC. It includes a 4.8VIN, 1.5A buck converter, a power supply, and a USB interface for programming and debugging. The board also includes a variety of test points and connectors for easy evaluation of the IC. The USB cable allows for easy connection to a PC for programming and debugging. The power supply provides the necessary power for the board. The MAX77324EVKIT# is an ideal tool for evaluating the performance of the MAX77324 IC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.2V
  • Frequency - Switching
    2MHz
  • Utilized IC / Part
    MAX77324
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedSP Amp Current Sense Amp Single 5.5V 6-Pin WLP0RFQ