web counter

Maxim Integrated MAX77827EVKIT#EVAL MAX77827 BUCK BST 1.8A

Maxim Integrated MAX77827EVKIT# Reference Design 1
Maxim Integrated MAX77827EVKIT# Reference Design 1
Maxim Integrated MAX77827EVKIT# Reference Design 1
Maxim Integrated MAX77827EVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementPortableInternet of Things (IoT)Wearable ElectronicsBattery Powered EquipmentSmart Phone

ECAD Model:

Description

The MAX77827EVKIT-EVKIT# is an evaluation kit for the MAX77827 5.5V Input, 1.8A/3.1A Switch Buck-Boost Converter with 6uA IQ, Power Management IC. This kit includes a MAX77827EVKIT# board, a USB cable, and a power supply. The MAX77827EVKIT# board is designed to evaluate the features and performance of the MAX77827 IC. It includes a USB interface for programming and monitoring the IC, as well as a set of test points for measuring the output voltage and current. The board also includes a set of jumpers and switches for configuring the IC. The MAX77827EVKIT# is an ideal tool for evaluating the performance of the MAX77827 IC and for developing applications that require a high-efficiency, low-power buck-boost converter.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    1.8V~5.5V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    1.6A
  • Voltage - Output
    3.3V
  • Frequency - Switching
    2.5MHz
  • Utilized IC / Part
    MAX77827
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up or Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck-Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining