Maxim Integrated MAX8654EVKIT+Power Management IC Development Tools MAX8654 Eval Kit
The MAX8654EVKIT+ is an evaluation kit for the MAX8654 3.3V DC to DC single output power supply for wired networking, computers, and peripherals. This kit includes a MAX8654EVKIT+ board, a MAX8654EVKIT+ adapter board, and a MAX8654EVKIT+ software CD. The MAX8654EVKIT+ board is designed to provide a complete evaluation platform for the MAX8654 power supply. It features a wide input voltage range of 4.5V to 28V, adjustable output voltage from 0.8V to 3.3V, and up to 1.5A of output current. The board also includes a power-good indicator, an enable pin, and a soft-start pin. The MAX8654EVKIT+ adapter board allows the user to easily connect the MAX8654EVKIT+ board to a variety of power sources. The MAX8654EVKIT+ software CD includes a graphical user interface (GUI) for easy configuration and monitoring of the MAX8654 power supply. The GUI also provides a comprehensive set of tools for testing and evaluating the MAX8654 power supply.
- TypeParameter
- Factory Lead Time6 Weeks
- Published2009
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature70°C
- Min Operating Temperature0°C
- Base Part NumberMAX8654
- Max Output Current8A
- Max Supply Voltage14V
- Min Supply Voltage4.5V
- Max Output Voltage3.3V
- Voltage - Output3.3V
- Min Input Voltage4.5V
- Frequency - Switching500kHz
- Max Input Voltage14V
- Utilized IC / PartMAX8654
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck
- Height30mm
- Length297mm
- Width210mm
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Maxim Integrated | MAX4899AE Series SP4T 3.6 V 17 Ohm Surface Mount Analog Switch - TQFN-16 | 74 | RFQ | |
| Maxim Integrated | IC REG LINEAR 3.3V 120MA SC70-5 | 20000 | BUY |


Product
Brand
Articles
Tools