web counter

Maxim Integrated MAX9235EVKIT+KIT EVAL FOR MAX9235

Applications:

Interface >

LVDS Serializer/Deserializer

End Products:

SecurityRear Seat EntertainmentPoE Security Camera

ECAD Model:

Description

The Maxim Integrated MAX9235EVKIT-EVKIT+ is an evaluation kit that provides a comprehensive platform for evaluating the MAX9235, 400-Mbps, 10-bit LVDS serializer and the MAX9206, 400-Mbps, 10-bit LVDS deserializer, Security ICs. This kit includes two boards, one for the MAX9235 and one for the MAX9206, as well as a USB-to-serial cable for connecting the boards to a PC. The kit also includes a set of evaluation software and documentation to help users quickly evaluate the performance of the MAX9235 and MAX9206. The MAX9235EVKIT-EVKIT+ is ideal for applications such as video surveillance, automotive infotainment, and industrial automation.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Serializer
  • Utilized IC / Part
    MAX9235
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining