web counter

Maxim Integrated MAX9275COAXEVKIT#EVKIT FOR SERIALIZER WITH PARALL

Applications:

Interface >

LVDS Serializer/Deserializer

End Products:

AutomotiveCar NavigationMegapixel Camera SystemsRear Seat Entertainment

ECAD Model:

Description

The Maxim Integrated MAX9275COAXEVKIT-COAXEVKIT# is an evaluation kit (EV kit) for the MAX9275 High-Band Width Gigabit Multimedia Serial Link (GMSL) Serializer. This EV kit is designed for automotive and transportation applications, and provides a complete solution for evaluating the MAX9275 serializer. It includes a MAX9275 serializer, a MAX9275 deserializer, a coaxial cable, and a power supply. The MAX9275 serializer is capable of transmitting up to 1.5 Gbps of data over a single coaxial cable, and supports a wide range of video formats, including HD-SDI, HDMI, and DisplayPort. The MAX9275 deserializer is capable of receiving up to 1.5 Gbps of data from the serializer, and supports a wide range of video formats, including HD-SDI, HDMI, and DisplayPort. The EV kit also includes a coaxial cable for connecting the serializer and deserializer, and a power supply for powering the EV kit. The MAX9275COAXEVKIT-COAXEVKIT# is an ideal solution for evaluating the MAX9275 serializer for automotive and transportation applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
FTDI, Future Technology Devices International LtdIC USB FS SERIAL UART 32-LQFP500RFQ
Maxim IntegratedIC REG LIN POS ADJ 500MA 8-UMAX6BUY
Maxim IntegratedIC TRNSLTR BIDIRECTIONAL 12UCSP5000BUY
FTDI, Future Technology Devices International LtdUSB-to-UART 1-CH 128byte FIFO 5V 32-Pin LQFP Tray1950BUY
Maxim IntegratedIC REG LIN POS ADJ 500MA 8-UMAX85RFQ