web counter

Maxim Integrated MAX9278ACOAXEVKIT#EVAL KIT FOR MAX9278

Maxim Integrated MAX9278ACOAXEVKIT# Reference Design 2
Maxim Integrated MAX9278ACOAXEVKIT# Reference Design 1
Maxim Integrated MAX9278ACOAXEVKIT# Reference Design 2
Maxim Integrated MAX9278ACOAXEVKIT# Reference Design 1
Maxim Integrated MAX9278ACOAXEVKIT# Reference Design 1
Maxim Integrated MAX9278ACOAXEVKIT# Reference Design 2

Applications:

Interface >

LVDS Serializer/Deserializer

End Products:

AutomotiveCar NavigationMegapixel Camera SystemsRear Seat Entertainment

ECAD Model:

Description

The MAX9278ACOAXEVKIT-ACOAXEVKIT# is an evaluation kit for the MAX9278A 3.12Gbps GMSL Deserializer for Coax or STP Input and LVDS Output. This kit is designed for automotive and transportation applications, and provides a complete solution for evaluating the MAX9278A deserializer. It includes a MAX9278A deserializer, a MAX9278A evaluation board, a MAX9278A coax/STP input board, and a MAX9278A LVDS output board. The kit also includes a power supply, cables, and software for configuring and testing the deserializer. The MAX9278A deserializer is capable of receiving data from a coax or STP input and outputting it as LVDS data. This makes it ideal for automotive and transportation applications that require high-speed data transmission.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX9278
  • Function
    Deserializer
  • Utilized IC / Part
    MAX9278A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
FTDI, Future Technology Devices International LtdIC USB FS SERIAL UART 32-LQFP500RFQ
Texas InstrumentsTEXAS INSTRUMENTS LM317KTTR. IC, ADJ LINEAR REG 1.25V TO 37V TO-263-310000RFQ
Maxim IntegratedDS89C450 Series 64 kB Flash 1 kB RAM 33 MHz 8-Bit Microcontroller - TQFP-44646BUY
FTDI, Future Technology Devices International LtdUSB-to-UART 1-CH 128byte FIFO 5V 32-Pin LQFP Tray1950BUY