web counter

Maxim Integrated MAX9280ACOAXEVKIT#EVAL KIT FOR MAX9280

Maxim Integrated MAX9280ACOAXEVKIT# Reference Design 2
Maxim Integrated MAX9280ACOAXEVKIT# Reference Design 1
Maxim Integrated MAX9280ACOAXEVKIT# Reference Design 2
Maxim Integrated MAX9280ACOAXEVKIT# Reference Design 1
Maxim Integrated MAX9280ACOAXEVKIT# Reference Design 1
Maxim Integrated MAX9280ACOAXEVKIT# Reference Design 2

Applications:

Interface >

LVDS Serializer/Deserializer

End Products:

AutomotiveCar NavigationMegapixel Camera SystemsRear Seat Entertainment

ECAD Model:

Description

The MAX9280ACOAXEVKIT-ACOAXEVKIT# is an evaluation kit (EV kit) for the MAX9280A High-Band Width Gigabit Multimedia Serial Link (GMSL) Serializer, Automotive and Transportation. This EV kit is designed to help engineers evaluate the performance of the MAX9280A GMSL Serializer in automotive and transportation applications. The kit includes a MAX9280A GMSL Serializer, a MAX9280A GMSL Deserializer, and a MAX9280A GMSL Transceiver. The kit also includes a USB-to-GMSL bridge board, a GMSL-to-GMSL bridge board, and a GMSL-to-LVDS bridge board. The kit also includes a power supply, cables, and other accessories. The MAX9280A GMSL Serializer is designed to provide high-bandwidth, low-latency, and low-power data transmission over a single twisted-pair cable. The MAX9280A GMSL Serializer is ideal for automotive and transportation applications that require high-speed data transmission over long distances.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX9280
  • Function
    Deserializer
  • Utilized IC / Part
    MAX9280A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC TRNSLTR BIDIRECTIONAL 12UCSP5000BUY
FTDI, Future Technology Devices International LtdUSB-to-UART 1-CH 128byte FIFO 5V 32-Pin LQFP Tray1950BUY