Maxim Integrated MAX9290COAXEVKIT#EVKIT FOR 3.12 GBPS GMSL DESERIA
The MAX9290COAXEVKIT-COAXEVKIT# is an evaluation kit for the MAX9290 3.12 Gbps GMSL Deserializer for Coax or STP Input and MIPI CSI-2 Output, Automotive and Transportation. This kit provides a complete platform for evaluating the MAX9290 deserializer, which is designed to convert coax or STP input signals into MIPI CSI-2 output signals. The kit includes a MAX9290 evaluation board, a MAX9290 daughter board, a MAX9290 reference board, and a MAX9290 power supply board. The evaluation board provides a convenient platform for testing the MAX9290 deserializer, and the daughter board provides a connection to the reference board. The reference board provides a reference signal for testing the MAX9290 deserializer, and the power supply board provides power to the MAX9290 deserializer. The MAX9290COAXEVKIT-COAXEVKIT# is an ideal solution for automotive and transportation applications that require high-speed data transmission.
- TypeParameter
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- RoHS StatusNon-RoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| FTDI, Future Technology Devices International Ltd | IC USB FS SERIAL UART 32-LQFP | 500 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS LM317KTTR. IC, ADJ LINEAR REG 1.25V TO 37V TO-263-3 | 10000 | RFQ | |
| Abracon LLC | CRYSTAL 14.7456MHZ 18PF SMD | 16350 | BUY | |
| Abracon LLC | OSC MEMS 19.20MHZ CMOS SMD | 3265 | BUY | |
| Fox Electronics | 0 | RFQ |


Product
Brand
Articles
Tools