web counter

Maxim Integrated MAX9291COAXEVKIT#EVALUATION KIT MAX9291

Maxim Integrated MAX9291COAXEVKIT# Reference Design 2
Maxim Integrated MAX9291COAXEVKIT# Reference Design 1
Maxim Integrated MAX9291COAXEVKIT# Reference Design 2
Maxim Integrated MAX9291COAXEVKIT# Reference Design 1
Maxim Integrated MAX9291COAXEVKIT# Reference Design 1
Maxim Integrated MAX9291COAXEVKIT# Reference Design 2

Applications:

Interface >

LVDS Serializer/Deserializer

End Products:

AutomotiveCar NavigationMegapixel Camera SystemsRear Seat Entertainment

ECAD Model:

Description

The MAX9291COAXEVKIT-COAXEVKIT# is an evaluation kit for the MAX9291 3.12 Gbps GMSL Serializer for Coax or STP Output and HDMI Input, Automotive and Transportation. This kit provides a complete solution for evaluating the MAX9291 serializer, which is designed for automotive and transportation applications. The kit includes a MAX9291 evaluation board, a MAX9291 daughter board, a MAX9291 coax cable, and a MAX9291 STP cable. The evaluation board provides a HDMI input and a coax or STP output, allowing users to evaluate the serializer's performance. The daughter board provides a USB interface for programming and debugging the MAX9291. The coax and STP cables provide a connection between the evaluation board and the daughter board. The kit also includes a power supply and a USB cable for connecting the daughter board to a PC. The MAX9291COAXEVKIT-COAXEVKIT# is an ideal solution for evaluating the MAX9291 serializer for automotive and transportation applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Serializer
  • Utilized IC / Part
    MAX9291
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
FTDI, Future Technology Devices International LtdIC USB FS SERIAL UART 32-LQFP500RFQ
Texas InstrumentsTEXAS INSTRUMENTS LM317KTTR. IC, ADJ LINEAR REG 1.25V TO 37V TO-263-310000RFQ
Texas InstrumentsIC REG LINEAR POS ADJ 1.5A DDPAK912BUY
FTDI, Future Technology Devices International LtdUSB-to-UART 1-CH 128byte FIFO 5V 32-Pin LQFP Tray1950BUY
Fox Electronics0RFQ