Maxim Integrated MAX9293COAXEVKIT#EVKIT GMSL SERIALIZER FOR COAX A
The MAX9293COAXEVKIT-COAXEVKIT# is an evaluation kit for the MAX9293 3.12 Gbps GMSL Serializer for Coax or STP Output and HDMI Input, Automotive and Transportation Applications. This kit provides a complete platform for evaluating the MAX9293 serializer, which is designed to convert an HDMI input into a GMSL serial data stream for transmission over coax or shielded twisted pair (STP) cables. The kit includes a MAX9293 evaluation board, a MAX9293 daughter card, a MAX9293 coax cable, and a USB-to-I2C adapter. The evaluation board features a USB-to-I2C adapter, a power supply, and a HDMI input connector. The MAX9293 daughter card provides a coax or STP output connector, a power supply, and a HDMI output connector. The MAX9293 coax cable is used to connect the evaluation board to the daughter card. The USB-to-I2C adapter allows the user to control the MAX9293 serializer via a PC. This evaluation kit is ideal for automotive and transportation applications that require a reliable and high-speed serial data transmission over coax or STP cables.
- TypeParameter
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- RoHS StatusNon-RoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| FTDI, Future Technology Devices International Ltd | IC USB FS SERIAL UART 32-LQFP | 500 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS LM317KTTR. IC, ADJ LINEAR REG 1.25V TO 37V TO-263-3 | 10000 | RFQ | |
| FTDI, Future Technology Devices International Ltd | USB-to-UART 1-CH 128byte FIFO 5V 32-Pin LQFP Tray | 1950 | BUY | |
| Texas Instruments | IC REG LINEAR POS ADJ 1.5A DDPAK | 912 | BUY | |
| Fox Electronics | 0 | RFQ |


Product
Brand
Articles
Tools