Maxim Integrated MAX9601EVKIT+KIT EVALUATION FOR MAX9601
The kit includes a MAX9601 IC, two SMA connectors, and a precision voltage reference. The MAX9601 is a dual-channel, low-power, high-speed comparator with a wide input common-mode voltage range and a low-power shutdown mode. It features a fast propagation delay of 4.5ns, a wide input common-mode voltage range of -2.5V to +7.5V, and a low-power shutdown mode that reduces the supply current to 0.1µA. The MAX9601EVKIT+ Evaluation Kit provides a convenient platform for evaluating the MAX9601 IC and its features. The kit includes a precision voltage reference, two SMA connectors, and a MAX9601 IC. The kit also includes a printed circuit board (PCB) with all the necessary components to evaluate the MAX9601 IC. The PCB is designed to provide a simple and easy-to-use platform for evaluating the MAX9601 IC. The kit also includes a detailed user guide that provides instructions on how to use the kit and evaluate the MAX9601 IC. The MAX9601EVKIT+ Evaluation Kit is an ideal platform for evaluating the MAX9601 dual-channel PECL output comparator, Instrumentation and Measurement IC.
- TypeParameter
- Factory Lead Time6 Weeks
- PackagingBulk
- Published2002
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeLinear
- Base Part NumberMAX9601
- FunctionComparator, Dual
- Operating Supply Voltage5V
- Utilized IC / PartMAX9601
- Supplied ContentsBoard(s)
- Evaluation KitYes
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Maxim Integrated | IC, TRANSFORMER H-BRIDGE DRIVER 1A 8-SOIC - More Details | 200 | RFQ |


Product
Brand
Articles
Tools