web counter

Maxim Integrated MAX9617EVKIT+KIT EVALUATION FOR MAX9617

Maxim Integrated MAX9617EVKIT+ Reference Design 3
Maxim Integrated MAX9617EVKIT+ Reference Design 1
Maxim Integrated MAX9617EVKIT+ Reference Design 2
Maxim Integrated MAX9617EVKIT+ Reference Design 3
Maxim Integrated MAX9617EVKIT+ Reference Design 1
Maxim Integrated MAX9617EVKIT+ Reference Design 1
Maxim Integrated MAX9617EVKIT+ Reference Design 2
Maxim Integrated MAX9617EVKIT+ Reference Design 3

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Medical and HealthcarePortable Medical DevicesCardiac Monitor

ECAD Model:

Description

The evaluation kit includes the MAX9617 operational amplifier, a precision voltage reference, and a precision resistor network. The MAX9617 is a low-power, zero-drift operational amplifier that is ideal for medical and healthcare applications. It features a low-noise, low-power, and low-offset design that is optimized for low-voltage operation. The MAX9617 is designed to operate from a single supply voltage of 1.8V to 5.5V and can deliver up to 10mA of output current. The MAX9617 also features a wide common-mode input voltage range of -0.3V to VDD+0.3V, making it suitable for a variety of medical and healthcare applications. The evaluation kit also includes a precision voltage reference and a precision resistor network to allow for accurate measurements of the MAX9617's performance. The evaluation kit also includes a comprehensive user guide and a set of example circuits to help users quickly evaluate the MAX9617's performance.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2003
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Single-Ended
  • Operating Supply Voltage
    5V
  • Operating Supply Current
    10mA
  • Slew Rate
    0.7V/μs
  • Amplifier Type
    Zero-Drift
  • Voltage - Supply, Single/Dual (±)
    1.6V~5.5V
  • Output Current per Channel
    150mA
  • Utilized IC / Part
    MAX9617
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    59μA
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining