web counter

Maxim Integrated MAX9618EVKIT+Evaluation Kit Evaluate The MAX9618 Dual Low-Power, Zero-Drift Operational Amplifiers In An 8-Pin SC70 Package

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Medical and HealthcarePortable Medical DevicesCardiac Monitor

ECAD Model:

Description

The EV kit includes the MAX9618 dual low-power, zero-drift operational amplifier, a precision voltage reference, and a precision resistor network. The EV kit also includes a USB-based graphical user interface (GUI) software that allows users to quickly evaluate the performance of the MAX9618. The EV kit is designed to provide a complete evaluation platform for the MAX9618, allowing users to quickly evaluate the performance of the device in a variety of medical and healthcare applications. The EV kit includes a variety of test points and connectors to allow users to easily connect the device to external circuits and test equipment. The EV kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files. The EV kit is an ideal platform for evaluating the performance of the MAX9618 in medical and healthcare applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Number of Pins
    8
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining