web counter

Maxim Integrated MAX9723DEVKIT+EVALUATION KIT FOR MAX9723

Applications:

Audio >

Audio Power Amplifier

End Products:

AutomotiveMP3 PlayerHigh Definition Blue-ray Disc PlayerCD PlayerPersonal Digital AssistantAutomotiveCellular Phone

ECAD Model:

Description

The MAX9723DEVKIT+ is an evaluation kit for the MAX9723D 0.06W, 2-Channel, Class-AB Audio Power Amplifier for Automotive, Automotive and Transportation. This kit provides a complete platform for evaluating the performance of the MAX9723D amplifier in automotive applications. The kit includes a MAX9723D amplifier, a power supply, a set of audio input and output connectors, and a set of evaluation boards. The evaluation boards provide a convenient way to evaluate the performance of the amplifier in various automotive applications. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files. The MAX9723DEVKIT+ is an ideal platform for evaluating the performance of the MAX9723D amplifier in automotive applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Power - Output (Max)
    60mW
  • Packaging
    Box
  • Series
    DirectDrive®
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    1.8V~3.6V
  • Base Part Number
    MAX9723
  • Output Type
    Headphones, 2-Channel (Stereo)
  • Amplifier Type
    Class AB
  • Utilized IC / Part
    MAX9723D
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Max Output Power x Channels @ Load
    60mW x 2 @ 16 Ω
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedLDO Voltage Regulators 120mA Linear Regulator3600BUY
Maxim IntegratedIC REG LINEAR 3.3V 120MA SC70-520000BUY