web counter

Maxim Integrated MAX9724AEVKIT+EVALUATION KIT FOR MAX9724A/B

Applications:

Audio >

Audio Power Amplifier

End Products:

Consumer ElectronicsMP3 PlayerGame ConsolePersonal Digital AssistantNotebookDVD PlayerSmart PhoneLaptopCellular Phone

ECAD Model:

Description

The Maxim Integrated MAX9724AEVKIT+ is an evaluation kit for the MAX9724A 0.06W, 2-Channel, Class-AB Audio Power Amplifier for Cellular Phone, Consumer Electronics, and Portable Applications. This kit includes a MAX9724A amplifier, a MAX9724A evaluation board, and a MAX9724A evaluation software. The MAX9724A amplifier is a low-power, high-efficiency, Class-AB audio power amplifier designed for use in cellular phones, consumer electronics, and portable applications. It features a low quiescent current of only 0.6mA, a high power efficiency of up to 90%, and a wide supply voltage range of 2.7V to 5.5V. The MAX9724A evaluation board provides a convenient platform for evaluating the performance of the MAX9724A amplifier. The MAX9724A evaluation software allows users to quickly and easily configure the amplifier for their specific application.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Power - Output (Max)
    63mW
  • Series
    DirectDrive®
  • Published
    2005
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    2.7V~5.5V
  • Base Part Number
    MAX9724
  • Output Type
    Headphones, 2-Channel (Stereo)
  • Operating Supply Voltage
    5.5V
  • Amplifier Type
    Class AB
  • Utilized IC / Part
    MAX9724A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Max Output Power x Channels @ Load
    63mW x 2 @ 32 Ω
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedCross Point Switch, 1 Func, 2 Channel, BICMOS, 3 X 3 MM, 0.80 MM HEIGHT, ROHS COMPLIANT, TDFN-1428RFQ