web counter

Maxim Integrated MAX9744EVKIT+EV Kits Is Fully Assembled And Tested Surface-Mount Circuit Board

Maxim Integrated MAX9744EVKIT+ Reference Design 1
Maxim Integrated MAX9744EVKIT+ Reference Design 1
Maxim Integrated MAX9744EVKIT+ Reference Design 1
Maxim Integrated MAX9744EVKIT+ Reference Design 1

Applications:

Audio >

Audio Power Amplifier

End Products:

AudioFlat Panel DisplayDocking StationPowered Speaker

ECAD Model:

Description

The MAX9744EVKIT+ is an evaluation kit for the MAX9744 20W, 2-Channel, Class-D Audio Power Amplifier for Docking Station, Audio System. This kit includes a MAX9744EVKIT+ board, a MAX9744EVKIT+ power supply, and a MAX9744EVKIT+ software CD. The MAX9744EVKIT+ board features two channels of Class-D audio power amplification, with a maximum output power of 20W per channel. It also includes a headphone amplifier, a low-noise microphone preamplifier, and a stereo line-level input. The MAX9744EVKIT+ power supply provides the necessary power for the board, and the MAX9744EVKIT+ software CD provides the necessary software for configuring and testing the board. The MAX9744EVKIT+ is an ideal solution for designing and testing audio systems for docking stations and other audio applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount
    Surface Mount
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Power
    20W
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining