web counter

Maxim Integrated MAX9768EVKIT+Audio IC Development Tools MAX9768 Eval Kit

Maxim Integrated MAX9768EVKIT+ Reference Design 3
Maxim Integrated MAX9768EVKIT+ Reference Design 1
Maxim Integrated MAX9768EVKIT+ Reference Design 2
Maxim Integrated MAX9768EVKIT+ Reference Design 3
Maxim Integrated MAX9768EVKIT+ Reference Design 1
Maxim Integrated MAX9768EVKIT+ Reference Design 1
Maxim Integrated MAX9768EVKIT+ Reference Design 2
Maxim Integrated MAX9768EVKIT+ Reference Design 3

Applications:

Audio >

Audio Power Amplifier

End Products:

Consumer ElectronicsInternet Radio PlayerNotebookFlat Panel DisplayGPS NavigationLaptop

ECAD Model:

Description

The MAX9768EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX9768 10W, 1-Channel, Class-D Audio Power Amplifier for Flat Panel Display and Consumer Electronics. This kit includes a MAX9768EVKIT+ board, a MAX9768EVKIT+ daughter board, and a MAX9768EVKIT+ power supply. The MAX9768EVKIT+ board features a MAX9768 10W, 1-Channel, Class-D Audio Power Amplifier, a MAX9768EVKIT+ daughter board with a MAX9768EVKIT+ power supply, and a MAX9768EVKIT+ audio input connector. The MAX9768EVKIT+ board also includes a MAX9768EVKIT+ power supply, a MAX9768EVKIT+ audio output connector, and a MAX9768EVKIT+ power switch. The MAX9768EVKIT+ board is designed to provide a complete evaluation platform for the MAX9768 10W, 1-Channel, Class-D Audio Power Amplifier for Flat Panel Display and Consumer Electronics.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Power - Output (Max)
    10W
  • Packaging
    Box
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    4.5V~14V
  • Output Type
    1-Channel (Mono)
  • Operating Supply Voltage
    14V
  • Interface
    I2C, USB
  • Operating Supply Current
    3A
  • Amplifier Type
    Class D
  • Utilized IC / Part
    MAX9768
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Max Output Power x Channels @ Load
    10W x 1 @ 8 Ω
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining