web counter

Maxim Integrated MAX9792AEVKIT+KIT EVAL FOR MAX9792A

Applications:

Audio >

Audio Power Amplifier

End Products:

Computers and PeripheralsNotebookLaptopPortable Media Player

ECAD Model:

Description

The MAX9792AEVKIT+ is an evaluation kit for the MAX9792A 3W, 2-Channel, Class-D Audio Power Amplifier for Notebook, Computers and Peripherals. This kit includes a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation board, a MAX9792A evaluation

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Power - Output (Max)
    3.7W
  • Packaging
    Box
  • Series
    DirectDrive®
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    4.5V~5.5V
  • Output Type
    1-Channel (Mono) with Stereo Headphones
  • Amplifier Type
    Class D
  • Utilized IC / Part
    MAX9792
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Max Output Power x Channels @ Load
    3.7W x 1 @ 3 Ω; 180mW x 2 @ 32 Ω
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining