web counter

Maxim Integrated MAX98300EVKIT+TDFNAudio IC Development Tools MAX98300 Eval Kit

Maxim Integrated MAX98300EVKIT+TDFN Reference Design 2
Maxim Integrated MAX98300EVKIT+TDFN Reference Design 1
Maxim Integrated MAX98300EVKIT+TDFN Reference Design 2
Maxim Integrated MAX98300EVKIT+TDFN Reference Design 1
Maxim Integrated MAX98300EVKIT+TDFN Reference Design 1
Maxim Integrated MAX98300EVKIT+TDFN Reference Design 2

Applications:

Audio >

Audio Power Amplifier

End Products:

Consumer ElectronicsMP3 PlayerNotebookVoIP PhoneLaptopPortable Media PlayerNetbookCellular Phone

ECAD Model:

Description

The Maxim Integrated MAX98300EVKIT-TDFN and MAX98300EVKIT+TDFN Evaluation Kits are designed to evaluate the MAX98300 2.6W, 1-Channel, Class-D Audio Power Amplifier for Cellular Phone, Consumer Electronics, and Portable Audio Applications. The kits include a MAX98300 evaluation board, a MAX98300EVKIT-TDFN or MAX98300EVKIT+TDFN daughter board, a USB cable, and a power supply. The MAX98300 is a high-efficiency, low-power, single-channel Class-D audio power amplifier that is ideal for use in cellular phones, consumer electronics, and portable audio applications. The evaluation board features a wide range of features, including a headphone amplifier, a microphone amplifier, a line-in amplifier, and a line-out amplifier. The daughter board provides a convenient way to connect the MAX98300 to an external audio source. The USB cable allows for easy connection to a PC for programming and evaluation. The power supply provides the necessary power for the evaluation board.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount
    PCB
  • Power - Output (Max)
    2.6W
  • Packaging
    Box
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    2.6V~5.5V
  • Output Type
    1-Channel (Mono)
  • Operating Supply Voltage
    5.5V
  • Operating Supply Current
    2A
  • Amplifier Type
    Class D
  • Utilized IC / Part
    MAX98300
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Max Output Power x Channels @ Load
    2.6W x 1 @ 4 Ω
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining