web counter

Maxim Integrated MAX98300EVKIT+WLPKIT EVAL FOR MAX98300-WLP

Applications:

Audio >

Audio Power Amplifier

End Products:

Consumer ElectronicsMP3 PlayerNotebookVoIP PhoneLaptopPortable Media PlayerNetbookCellular Phone

ECAD Model:

Description

The Maxim Integrated MAX98300EVKIT-WLP and MAX98300EVKIT+WLP Evaluation Kits are designed to evaluate the MAX98300 2.6W, 1-Channel, Class-D Audio Power Amplifier for Cellular Phone, Consumer Electronics, and Portable Audio Applications. The MAX98300EVKIT-WLP and MAX98300EVKIT+WLP Evaluation Kits include a MAX98300 evaluation board, a MAX98300 evaluation board with a WLP package, a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a MAX98300 evaluation board with a WLP package and a

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount
    PCB
  • Power - Output (Max)
    2.6W
  • Published
    2007
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    2.6V~5.5V
  • Output Type
    1-Channel (Mono)
  • Operating Supply Voltage
    5.5V
  • Operating Supply Current
    2A
  • Amplifier Type
    Class D
  • Utilized IC / Part
    MAX98300
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Max Output Power x Channels @ Load
    2.6W x 1 @ 4 Ω
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated75RFQ