web counter

Maxim Integrated MAX98307EVKIT#KIT EVAL FOR MAX98307

Maxim Integrated MAX98307EVKIT# Reference Design 2
Maxim Integrated MAX98307EVKIT# Reference Design 1
Maxim Integrated MAX98307EVKIT# Reference Design 2
Maxim Integrated MAX98307EVKIT# Reference Design 1
Maxim Integrated MAX98307EVKIT# Reference Design 1
Maxim Integrated MAX98307EVKIT# Reference Design 2

Applications:

Audio >

Audio Power Amplifier

End Products:

Consumer ElectronicsMP3 PlayerNotebookVoIP PhoneLaptopPortable Media PlayerNetbookCellular Phone

ECAD Model:

Description

The MAX98307EVKIT-EVKIT# is an evaluation kit for the MAX98307 3.3W, 1-Channel, Class-DG Audio Power Amplifier for Cellular Phone, Consumer Electronics, and Portable Applications. This kit includes a MAX98307 evaluation board, a USB cable, and a power supply. The MAX98307 is a high-efficiency, low-power, single-channel Class-DG audio power amplifier designed for use in cellular phones, consumer electronics, and portable applications. It features a 3.3W output power, low distortion, and low quiescent current. The evaluation board also includes a headphone jack, a volume control, and a power switch. This kit is ideal for evaluating the performance of the MAX98307 in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Power - Output (Max)
    3.3W
  • Packaging
    Box
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    2.6V~5.25V
  • Output Type
    1-Channel (Mono)
  • Operating Supply Current
    2A
  • Min Input Voltage
    2.6V
  • Amplifier Type
    Class DG
  • Max Input Voltage
    5.25V
  • Utilized IC / Part
    MAX98307
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Max Output Power x Channels @ Load
    3.3W x 1 @ 8 Ω
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining