Maxim Integrated MAX98358EVSYS#TQFNMAX98358 Class D Power Amplifier Development Board
The MAX98358EVSYS-TQFN and MAX98358EVSYS#TQFN Evaluation Systems from Maxim Integrated are designed to evaluate the MAX98358 PDM Input Class-D Audio Power Amplifier for consumer electronics applications. The evaluation system includes a MAX98358EVKIT#TQFN development board and an AUDINT#TQFN audio interface board. The development board features a MAX98358 PDM Input Class-D Audio Power Amplifier, a MAX98357A Class-D Audio Power Amplifier, and a MAX98357A Class-D Audio Power Amplifier. The AUDINT board provides a 3.5mm stereo audio jack for connecting to an audio source, as well as a 3.5mm stereo audio jack for connecting to a speaker. The evaluation system also includes a USB cable for connecting to a PC, and a power supply for powering the boards. The evaluation system provides a complete platform for evaluating the performance of the MAX98358 PDM Input Class-D Audio Power Amplifier for consumer electronics applications.
- TypeParameter
- Factory Lead Time6 Weeks
- Power - Output (Max)3.2W
- PackagingBox
- Published2015
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Supply2.5V~5.5V
- Output Type2-Channel (Stereo)
- Amplifier TypeClass D
- Utilized IC / PartMAX98358
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Max Output Power x Channels @ Load3.2W x 2 @ 4 Ω
- REACH SVHCUnknown
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Grayhill Inc. | Switch DIP N.O./N.C. SPDT 3 Raised Slide 0.15A 30VDC PC Pins 2000Cycles/SwitchCycles 2.54mm Thru-Hole Tube | 143 | BUY |


Product
Brand
Articles
Tools