Maxim Integrated MAX98358EVSYS#WLPMAX98358 Class D Power Amplifier Development Board
The MAX98358EVSYS-WLP and MAX98358EVSYS#WLP Evaluation Systems from Maxim Integrated are designed to evaluate the MAX98358 PDM Input Class-D Audio Power Amplifier for consumer electronics applications. The evaluation system includes a MAX98358EVSYS#WLP development board and an AUDINT audio interface board. The development board features a MAX98358 PDM Input Class-D Audio Power Amplifier, a MAX98357A Class-D Audio Power Amplifier, and a MAX98357A Class-D Audio Power Amplifier. The AUDINT audio interface board provides a 3.5mm stereo audio jack, a 3.5mm mono microphone jack, and a USB Type-C connector. The evaluation system also includes a USB Type-C cable, a 3.5mm stereo audio cable, and a 3.5mm mono microphone cable. The evaluation system is designed to provide a complete solution for evaluating the MAX98358 PDM Input Class-D Audio Power Amplifier for consumer electronics applications.
- TypeParameter
- Factory Lead Time6 Weeks
- Power - Output (Max)3.2W
- Published2015
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Supply2.5V~5.5V
- Output Type2-Channel (Stereo)
- Amplifier TypeClass D
- Utilized IC / PartMAX98358
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Max Output Power x Channels @ Load3.2W x 2 @ 4 Ω
- RoHS StatusROHS3 Compliant


Product
Brand
Articles
Tools