web counter

Maxim Integrated MAX98502EVKIT#Audio IC Development Tools MAX98502 Eval Kit

Maxim Integrated MAX98502EVKIT# Reference Design 2
Maxim Integrated MAX98502EVKIT# Reference Design 1
Maxim Integrated MAX98502EVKIT# Reference Design 2
Maxim Integrated MAX98502EVKIT# Reference Design 1
Maxim Integrated MAX98502EVKIT# Reference Design 1
Maxim Integrated MAX98502EVKIT# Reference Design 2

Applications:

Audio >

Audio Power Amplifier

End Products:

AudioActive Speaker AccessoriesMobile Internet DeviceSmart PhoneGPSCellular Phone

ECAD Model:

Description

The MAX98502EVKIT-EVKIT# is an evaluation kit for the MAX98502 Boosted 2.2W Class D Amplifier with Automatic Level Control, Audio Processing, and Speaker Protection. This kit includes a MAX98502 evaluation board, a USB-to-I2C interface board, and a USB cable. The MAX98502 is a high-efficiency, low-distortion, Class D amplifier with integrated Automatic Level Control (ALC), audio processing, and speaker protection. It is designed to drive 2.2W into a 4Ω load with less than 1% THD+N. The ALC feature ensures that the output level is maintained at a constant level, while the audio processing feature provides a low-noise, low-distortion audio signal. The speaker protection feature prevents damage to the speaker due to over-current or over-temperature conditions. The MAX98502EVKIT-EVKIT# is an ideal solution for driving small speakers in portable audio applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Power - Output (Max)
    4.1W
  • Packaging
    Box
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Voltage - Supply
    2.5V~5.5V
  • Base Part Number
    MAX98502
  • Output Type
    1-Channel (Mono)
  • Max Supply Voltage
    5.5V
  • Min Supply Voltage
    2.5V
  • Min Input Voltage
    2.5V
  • Amplifier Type
    Class D
  • Max Input Voltage
    5.5V
  • Utilized IC / Part
    MAX98502
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Max Output Power x Channels @ Load
    4.1W x 1 @ 4Ohm
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC COMPARATOR HS 20-TSSOP0BUY