Maxim Integrated MAX9918EVKIT+Evaluation Kit For MAX9918
The MAX9918EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX9918 5V analog amplification for industrial, industrial, and automotive applications. This kit includes the MAX9918 5V analog amplifier, a MAX9918EVKIT+ evaluation board, and a USB-to-I2C interface board. The MAX9918 is a low-power, low-noise, high-performance amplifier that provides up to 5V of output voltage and up to 1.5A of output current. It is ideal for industrial, automotive, and other applications that require high-precision analog amplification. The evaluation board provides a convenient platform for testing and evaluating the MAX9918 amplifier. The USB-to-I2C interface board allows for easy connection to a PC for programming and monitoring the MAX9918. The MAX9918EVKIT+ Evaluation Kit is a great tool for evaluating the MAX9918 amplifier and its performance in industrial, automotive, and other applications.
- TypeParameter
- Factory Lead Time6 Weeks
- PackagingBox
- Published2009
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Output TypeSingle-Ended, Rail-to-Rail
- Slew Rate0.6V/μs
- Amplifier TypeCurrent Sense
- Voltage - Supply, Single/Dual (±)4.5V~5.5V
- Utilized IC / PartMAX9918
- Supplied ContentsBoard(s)
- Evaluation KitYes
- -3db Bandwidth75kHz
- Board TypeFully Populated
- Channels per IC1 - Single
- Current - Supply (Main IC)1mA
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Grayhill Inc. | Switch DIP N.O./N.C. SPDT 3 Raised Slide 0.15A 30VDC PC Pins 2000Cycles/SwitchCycles 2.54mm Thru-Hole Tube | 143 | BUY |


Product
Brand
Articles
Tools