web counter

Maxim Integrated MAX9930EVKIT+KIT EVAL FOR MAX9930

Maxim Integrated MAX9930EVKIT+ Reference Design 1
Maxim Integrated MAX9930EVKIT+ Reference Design 1
Maxim Integrated MAX9930EVKIT+ Reference Design 1
Maxim Integrated MAX9930EVKIT+ Reference Design 1

Applications:

Wireless Communication >

RF Power Detectors

End Products:

Consumer ElectronicsCellular Phone

ECAD Model:

Description

The Maxim Integrated MAX9930EVKIT-EVKIT+ is an evaluation board for the MAX9930 RF Power Detector, designed for consumer electronics applications. This board provides a convenient platform for evaluating the performance of the MAX9930 in a variety of consumer electronics applications. It features a wide range of test points and connectors, allowing for easy connection to external test equipment. The board also includes a USB interface for easy connection to a PC, allowing for easy data logging and analysis. The MAX9930EVKIT-EVKIT+ is an ideal tool for evaluating the performance of the MAX9930 in consumer electronics applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Packaging
    Bulk
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Log Detector/Controller
  • Max Operating Temperature
    70°C
  • Min Operating Temperature
    0°C
  • Frequency
    2MHz~1.6GHz
  • Max Supply Voltage
    5.25V
  • Min Supply Voltage
    2.7V
  • Min Input Voltage
    2.7V
  • Max Input Voltage
    5.25V
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining