web counter

Maxim Integrated MAXM15062EVKIT#EVAL MAXM15062

Maxim Integrated MAXM15062EVKIT# Reference Design 2
Maxim Integrated MAXM15062EVKIT# Reference Design 1
Maxim Integrated MAXM15062EVKIT# Reference Design 2
Maxim Integrated MAXM15062EVKIT# Reference Design 1
Maxim Integrated MAXM15062EVKIT# Reference Design 1
Maxim Integrated MAXM15062EVKIT# Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementCurrent LoopHVACPoint-of-Load ApplicationsBuilding ControlBattery Powered EquipmentLDO ReplacementUSB Powered LoadsIndustrial SensorProcess Control

ECAD Model:

Description

The Maxim Integrated MAXM15062EVKIT-EVKIT# is an evaluation kit for the MAXM15062, a 3.3V output-voltage, 4.5V to 60V, 300mA step-down converter power management IC. This kit includes the MAXM15062 IC, a printed circuit board, and all the necessary components to evaluate the performance of the IC. The kit also includes a user guide and a software package to help users get started. The MAXM15062 is a high-efficiency, low-noise, and low-cost solution for powering a wide range of applications. It is ideal for applications such as LED lighting, portable electronics, and industrial systems.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    5.5V~48V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    3 (168 Hours)
  • Current - Output
    300mA
  • Voltage - Output
    3.3V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    MAXM15062
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedLDO Voltage Regulators 120mA Linear Regulator3600BUY
Maxim IntegratedIC REG LINEAR 3.3V 120MA SC70-520000BUY