web counter

Maxim Integrated MAXM15065EVKIT#EVAL BUCK MOD MAXM15065

Maxim Integrated MAXM15065EVKIT# Reference Design 1
Maxim Integrated MAXM15065EVKIT# Reference Design 1
Maxim Integrated MAXM15065EVKIT# Reference Design 1
Maxim Integrated MAXM15065EVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementCurrent LoopHVACPoint-of-Load ApplicationsBuilding ControlBattery Powered EquipmentEncoderLDO ReplacementUSB Powered LoadsIndustrial Sensor

ECAD Model:

Description

The MAXM15065EVKIT-EVKIT# is an evaluation kit for the MAXM15065, a 3.3V output-voltage, 4.5V to 60V, 300mA step-down uSLIC power module. This power management IC from Maxim Integrated is designed to provide a high-efficiency, low-noise, and low-cost solution for powering a wide range of applications. The kit includes a MAXM15065 evaluation board, a USB cable, and a user guide. The board is designed to allow users to evaluate the performance of the MAXM15065 power module and to quickly and easily configure the module for their specific application. The board also includes a variety of test points and connectors to facilitate testing and evaluation.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    5.5V~48V
  • Series
    Himalaya
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    3 (168 Hours)
  • Current - Output
    300mA
  • Voltage - Output
    3.3V
  • Frequency - Switching
    550kHz
  • Utilized IC / Part
    MAXM15065
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents