web counter

Maxim Integrated MAXM15066EVKIT#EVAL BUCK MOD MAXM15066

Maxim Integrated MAXM15066EVKIT# Reference Design 1
Maxim Integrated MAXM15066EVKIT# Reference Design 1
Maxim Integrated MAXM15066EVKIT# Reference Design 1
Maxim Integrated MAXM15066EVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementCurrent LoopHVACPoint-of-Load ApplicationsBuilding ControlBattery Powered EquipmentEncoderLDO ReplacementUSB Powered LoadsIndustrial Sensor

ECAD Model:

Description

The Maxim Integrated MAXM15066EVKIT-EVKIT# is an evaluation kit for the MAXM15066, a 5V output-voltage, 4.5V to 60V, 300mA step-down uSLIC power module. This power management IC is designed to provide a high-efficiency, low-noise power solution for a wide range of applications. The kit includes a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a MAXM15066 evaluation board, a

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    8.5V~60V
  • Series
    Himalaya
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    3 (168 Hours)
  • Current - Output
    300mA
  • Voltage - Output
    5V
  • Frequency - Switching
    550kHz
  • Utilized IC / Part
    MAXM15066
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated0RFQ