web counter

Maxim Integrated MAXM15462EVKIT#EVAL KIT FOR MAXM15462

Maxim Integrated MAXM15462EVKIT# Reference Design 2
Maxim Integrated MAXM15462EVKIT# Reference Design 1
Maxim Integrated MAXM15462EVKIT# Reference Design 2
Maxim Integrated MAXM15462EVKIT# Reference Design 1
Maxim Integrated MAXM15462EVKIT# Reference Design 1
Maxim Integrated MAXM15462EVKIT# Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementCurrent LoopHVACPoint-of-Load ApplicationsBuilding ControlBattery Powered EquipmentLDO ReplacementIndustrial SensorProcess Control

ECAD Model:

Description

The Maxim Integrated MAXM15462EVKIT-EVKIT# is an evaluation kit for the MAXM15462, a 3.3V output-voltage, 4.5V to 42V, 300mA step-down converter power management IC. This kit includes the MAXM15462 IC, a power supply, and a set of evaluation boards. The MAXM15462 is a high-efficiency, low-noise, and low-EMI step-down converter that is ideal for powering low-voltage systems from a wide range of input voltages. It features a wide input voltage range of 4.5V to 42V, a high-efficiency of up to 95%, and a low-noise operation of up to 40dB. The MAXM15462EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAXM15462 IC in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Series
    Himalaya
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    MAXM15462
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining